Vishay Intertechnology, Inc. Through Hole Resistors RNC50K4753FPB14

Description
475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50K4753FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4753FPB14-ND
Through Hole Resistors RNC50K4753FPB14-ND
475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50K4753FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50K4753FPB14
Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K4753FPB14
Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50K4753FPB14-ND RNC50K4753FPB14
Product Name Through Hole Resistors Res Metal Film 475K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers