Vishay Intertechnology, Inc. RES 47.5K OHM 1/10W 1% AXIAL RNC50K4752FPBSL

Description
RES 47.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/10W 1% AXIAL - RNC50K4752FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/10W 1% AXIAL
RNC50K4752FPBSL
RES 47.5K OHM 1/10W 1% AXIAL RNC50K4752FPBSL
RES 47.5Kohm 1/10W 1% AXIAL

RES 47.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4752FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4752FPBSL-ND
Through Hole Resistors RNC50K4752FPBSL-ND
47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4752FPBSL RNC50K4752FPBSL-ND
Product Name RES 47.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers