Vishay Intertechnology, Inc. RES 4.75K OHM 1/10W 1% AXIAL RNC50K4751FRB14

Description
RES 4.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/10W 1% AXIAL - RNC50K4751FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/10W 1% AXIAL
RNC50K4751FRB14
RES 4.75K OHM 1/10W 1% AXIAL RNC50K4751FRB14
RES 4.75Kohm 1/10W 1% AXIAL

RES 4.75Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4751FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4751FRB14-ND
Through Hole Resistors RNC50K4751FRB14-ND
4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4751FRB14 RNC50K4751FRB14-ND
Product Name RES 4.75K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details