Vishay Intertechnology, Inc. RES 4.53K OHM 1/10W 1% AXIAL RNC50K4531FRBSL

Description
RES 4.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/10W 1% AXIAL - RNC50K4531FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/10W 1% AXIAL
RNC50K4531FRBSL
RES 4.53K OHM 1/10W 1% AXIAL RNC50K4531FRBSL
RES 4.53Kohm 1/10W 1% AXIAL

RES 4.53Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4531FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4531FRBSL-ND
Through Hole Resistors RNC50K4531FRBSL-ND
4.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4531FRBSL RNC50K4531FRBSL-ND
Product Name RES 4.53K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details