Vishay Intertechnology, Inc. RES 40.2K OHM 1/10W 1% AXIAL RNC50K4022FSB14

Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/10W 1% AXIAL - RNC50K4022FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/10W 1% AXIAL
RNC50K4022FSB14
RES 40.2K OHM 1/10W 1% AXIAL RNC50K4022FSB14
RES 40.2Kohm 1/10W 1% AXIAL

RES 40.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K4022FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K4022FSB14-ND
Through Hole Resistors RNC50K4022FSB14-ND
40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K4022FSB14 RNC50K4022FSB14-ND
Product Name RES 40.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers