Vishay Intertechnology, Inc. RES 35.7K OHM 1/10W 1% AXIAL RNC50K3572FPRSL

Description
RES 35.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/10W 1% AXIAL - RNC50K3572FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W 1% AXIAL
RNC50K3572FPRSL
RES 35.7K OHM 1/10W 1% AXIAL RNC50K3572FPRSL
RES 35.7Kohm 1/10W 1% AXIAL

RES 35.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K3572FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3572FPRSL-ND
Through Hole Resistors RNC50K3572FPRSL-ND
35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K3572FPRSL RNC50K3572FPRSL-ND
Product Name RES 35.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details