Vishay Intertechnology, Inc. Through Hole Resistors RNC50K3572FPB14

Description
35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50K3572FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3572FPB14-ND
Through Hole Resistors RNC50K3572FPB14-ND
35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50K3572FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50K3572FPB14
Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K3572FPB14
Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50K3572FPB14-ND RNC50K3572FPB14
Product Name Through Hole Resistors Res Metal Film 35.7K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers