Vishay Intertechnology, Inc. RES 3.32K OHM 1/10W 1% AXIAL RNC50K3321FSBSL

Description
RES 3.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/10W 1% AXIAL - RNC50K3321FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/10W 1% AXIAL
RNC50K3321FSBSL
RES 3.32K OHM 1/10W 1% AXIAL RNC50K3321FSBSL
RES 3.32Kohm 1/10W 1% AXIAL

RES 3.32Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K3321FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3321FSBSL-ND
Through Hole Resistors RNC50K3321FSBSL-ND
3.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K3321FSBSL RNC50K3321FSBSL-ND
Product Name RES 3.32K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details