Vishay Intertechnology, Inc. Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC50K3320FMRE731

Description
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RNC50K3320FMRE731 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RNC50K3320FMRE731
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC50K3320FMRE731
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K3320FMRE731TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K3320FMRE731TR-ND
Through Hole Resistors 541-RNC50K3320FMRE731TR-ND
332 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50K3320FMRE731 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50K3320FMRE731
Through Hole Resistors RNC50K3320FMRE731
RES 332 OHM 1% 1/10W AXIAL

RES 332 OHM 1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50K3320FMRE731 541-RNC50K3320FMRE731TR-ND RNC50K3320FMRE731
Product Name Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers