Vishay Intertechnology, Inc. Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC50K3320FMRE631

Description
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RNC50K3320FMRE631 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RNC50K3320FMRE631
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R RNC50K3320FMRE631
Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K3320FMRE631TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K3320FMRE631TR-ND
Through Hole Resistors 541-RNC50K3320FMRE631TR-ND
332 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50K3320FMRE631 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50K3320FMRE631
Through Hole Resistors RNC50K3320FMRE631
RES 332 OHM 1% 1/10W AXIAL

RES 332 OHM 1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50K3320FMRE631 541-RNC50K3320FMRE631TR-ND RNC50K3320FMRE631
Product Name Res Metal Film 332 Ohm 1% 1/10W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details