Vishay Intertechnology, Inc. Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K3091FRB14

Description
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50K3091FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50K3091FRB14
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K3091FRB14
Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50K3091FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3091FRB14-ND
Through Hole Resistors RNC50K3091FRB14-ND
3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K3091FRB14 RNC50K3091FRB14-ND
Product Name Res Metal Film 3.09K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details