Vishay Intertechnology, Inc. Through Hole Resistors RNC50K3011FPBSL

Description
3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50K3011FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K3011FPBSL-ND
Through Hole Resistors RNC50K3011FPBSL-ND
3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/10W 1% AXIAL - RNC50K3011FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W 1% AXIAL
RNC50K3011FPBSL
RES 3.01K OHM 1/10W 1% AXIAL RNC50K3011FPBSL
RES 3.01Kohm 1/10W 1% AXIAL

RES 3.01Kohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50K3011FPBSL-ND RNC50K3011FPBSL
Product Name Through Hole Resistors RES 3.01K OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers