Vishay Intertechnology, Inc. RES 294K OHM 1/10W 1% AXIAL RNC50K2943FSB14

Description
RES 294Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/10W 1% AXIAL - RNC50K2943FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/10W 1% AXIAL
RNC50K2943FSB14
RES 294K OHM 1/10W 1% AXIAL RNC50K2943FSB14
RES 294Kohm 1/10W 1% AXIAL

RES 294Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2943FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2943FSB14-ND
Through Hole Resistors RNC50K2943FSB14-ND
294 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2943FSB14 RNC50K2943FSB14-ND
Product Name RES 294K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers