Vishay Intertechnology, Inc. RES 2.87K OHM 1/10W 1% AXIAL RNC50K2871FSBSL

Description
RES 2.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/10W 1% AXIAL - RNC50K2871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W 1% AXIAL
RNC50K2871FSBSL
RES 2.87K OHM 1/10W 1% AXIAL RNC50K2871FSBSL
RES 2.87Kohm 1/10W 1% AXIAL

RES 2.87Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2871FSBSL-ND
Through Hole Resistors RNC50K2871FSBSL-ND
2.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2871FSBSL RNC50K2871FSBSL-ND
Product Name RES 2.87K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers