Vishay Intertechnology, Inc. RES 26.7K OHM 1/10W 1% AXIAL RNC50K2672FPBSL

Description
RES 26.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W 1% AXIAL - RNC50K2672FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W 1% AXIAL
RNC50K2672FPBSL
RES 26.7K OHM 1/10W 1% AXIAL RNC50K2672FPBSL
RES 26.7Kohm 1/10W 1% AXIAL

RES 26.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2672FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2672FPBSL-ND
Through Hole Resistors RNC50K2672FPBSL-ND
26.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2672FPBSL RNC50K2672FPBSL-ND
Product Name RES 26.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details