Vishay Intertechnology, Inc. RES 2.61K OHM 1/10W 1% AXIAL RNC50K2611FSRSL

Description
RES 2.61Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/10W 1% AXIAL - RNC50K2611FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/10W 1% AXIAL
RNC50K2611FSRSL
RES 2.61K OHM 1/10W 1% AXIAL RNC50K2611FSRSL
RES 2.61Kohm 1/10W 1% AXIAL

RES 2.61Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2611FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2611FSRSL-ND
Through Hole Resistors RNC50K2611FSRSL-ND
2.61 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2611FSRSL RNC50K2611FSRSL-ND
Product Name RES 2.61K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers