Vishay Intertechnology, Inc. RES 249 OHM 1/10W 1% AXIAL RNC50K2490FSRSL

Description
RES 249ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/10W 1% AXIAL - RNC50K2490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/10W 1% AXIAL
RNC50K2490FSRSL
RES 249 OHM 1/10W 1% AXIAL RNC50K2490FSRSL
RES 249ohm 1/10W 1% AXIAL

RES 249ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2490FSRSL-ND
Through Hole Resistors RNC50K2490FSRSL-ND
249 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2490FSRSL RNC50K2490FSRSL-ND
Product Name RES 249 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers