Vishay Intertechnology, Inc. RES 243K OHM 1/10W 1% AXIAL RNC50K2433FRB14

Description
RES 243Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/10W 1% AXIAL - RNC50K2433FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/10W 1% AXIAL
RNC50K2433FRB14
RES 243K OHM 1/10W 1% AXIAL RNC50K2433FRB14
RES 243Kohm 1/10W 1% AXIAL

RES 243Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K2433FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2433FRB14-ND
Through Hole Resistors RNC50K2433FRB14-ND
243 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2433FRB14 RNC50K2433FRB14-ND
Product Name RES 243K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details