Vishay Intertechnology, Inc. Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K2152FRB14

Description
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50K2152FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50K2152FRB14
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K2152FRB14
Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50K2152FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2152FRB14-ND
Through Hole Resistors RNC50K2152FRB14-ND
21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K2152FRB14 RNC50K2152FRB14-ND
Product Name Res Metal Film 21.5K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers