Vishay Intertechnology, Inc. Through Hole Resistors RNC50K2002FRB14

Description
20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50K2002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K2002FRB14-ND
Through Hole Resistors RNC50K2002FRB14-ND
20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50K2002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50K2002FRB14
Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50K2002FRB14
Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50K2002FRB14-ND RNC50K2002FRB14
Product Name Through Hole Resistors Res Metal Film 20K Ohm 1% 1/10W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details