Vishay Intertechnology, Inc. RES 178 OHM 1/10W 1% AXIAL RNC50K1780FRBSL

Description
RES 178ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/10W 1% AXIAL - RNC50K1780FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W 1% AXIAL
RNC50K1780FRBSL
RES 178 OHM 1/10W 1% AXIAL RNC50K1780FRBSL
RES 178ohm 1/10W 1% AXIAL

RES 178ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1780FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1780FRBSL-ND
Through Hole Resistors RNC50K1780FRBSL-ND
178 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1780FRBSL RNC50K1780FRBSL-ND
Product Name RES 178 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details