Vishay Intertechnology, Inc. RES 174 OHM 1/10W 1% AXIAL RNC50K1740FSBSL

Description
RES 174ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 1% AXIAL - RNC50K1740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 1% AXIAL
RNC50K1740FSBSL
RES 174 OHM 1/10W 1% AXIAL RNC50K1740FSBSL
RES 174ohm 1/10W 1% AXIAL

RES 174ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1740FSBSL-ND
Through Hole Resistors RNC50K1740FSBSL-ND
174 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

174 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1740FSBSL RNC50K1740FSBSL-ND
Product Name RES 174 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details