Vishay Intertechnology, Inc. RES 15K OHM 1/10W 1% AXIAL RNC50K1502FSBSL

Description
RES 15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/10W 1% AXIAL - RNC50K1502FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/10W 1% AXIAL
RNC50K1502FSBSL
RES 15K OHM 1/10W 1% AXIAL RNC50K1502FSBSL
RES 15Kohm 1/10W 1% AXIAL

RES 15Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1502FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1502FSBSL-ND
Through Hole Resistors RNC50K1502FSBSL-ND
15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1502FSBSL RNC50K1502FSBSL-ND
Product Name RES 15K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details