Vishay Intertechnology, Inc. Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K1502FPB14

Description
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC50K1502FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC50K1502FPB14
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RNC50K1502FPB14
Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50K1502FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1502FPB14-ND
Through Hole Resistors RNC50K1502FPB14-ND
15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1502FPB14 RNC50K1502FPB14-ND
Product Name Res Metal Film 15K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details