Vishay Intertechnology, Inc. Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC50K1473FPRE8

Description
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RNC50K1473FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RNC50K1473FPRE8
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RNC50K1473FPRE8
Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50K1473FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50K1473FPRE8TR-ND
Through Hole Resistors 541-RNC50K1473FPRE8TR-ND
147 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1473FPRE8 541-RNC50K1473FPRE8TR-ND
Product Name Res Metal Film 147K Ohm 1% 1/10W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details