Vishay Intertechnology, Inc. RES 14K OHM 1/10W 1% AXIAL RNC50K1402FPR36

Description
RES 14Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/10W 1% AXIAL - RNC50K1402FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/10W 1% AXIAL
RNC50K1402FPR36
RES 14K OHM 1/10W 1% AXIAL RNC50K1402FPR36
RES 14Kohm 1/10W 1% AXIAL

RES 14Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1402FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1402FPR36-ND
Through Hole Resistors RNC50K1402FPR36-ND
14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1402FPR36 RNC50K1402FPR36-ND
Product Name RES 14K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details