Vishay Intertechnology, Inc. RES 110K OHM 1/10W 1% AXIAL RNC50K1103FSBSL

Description
RES 110Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/10W 1% AXIAL - RNC50K1103FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/10W 1% AXIAL
RNC50K1103FSBSL
RES 110K OHM 1/10W 1% AXIAL RNC50K1103FSBSL
RES 110Kohm 1/10W 1% AXIAL

RES 110Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1103FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1103FSBSL-ND
Through Hole Resistors RNC50K1103FSBSL-ND
110 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1103FSBSL RNC50K1103FSBSL-ND
Product Name RES 110K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details