Vishay Intertechnology, Inc. RES 100 OHM 1/10W 1% AXIAL RNC50K1000FPRSL

Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 1% AXIAL - RNC50K1000FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 1% AXIAL
RNC50K1000FPRSL
RES 100 OHM 1/10W 1% AXIAL RNC50K1000FPRSL
RES 100ohm 1/10W 1% AXIAL

RES 100ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50K1000FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50K1000FPRSL-ND
Through Hole Resistors RNC50K1000FPRSL-ND
100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50K1000FPRSL RNC50K1000FPRSL-ND
Product Name RES 100 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers