Vishay Intertechnology, Inc. RES 97.6 OHM 1/10W 1% AXIAL RNC50J97R6FSBSL

Description
RES 97.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/10W 1% AXIAL - RNC50J97R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/10W 1% AXIAL
RNC50J97R6FSBSL
RES 97.6 OHM 1/10W 1% AXIAL RNC50J97R6FSBSL
RES 97.6ohm 1/10W 1% AXIAL

RES 97.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J97R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J97R6FSBSL-ND
Through Hole Resistors RNC50J97R6FSBSL-ND
97.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J97R6FSBSL RNC50J97R6FSBSL-ND
Product Name RES 97.6 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details