Vishay Intertechnology, Inc. RES 97.6K OHM 1/10W 1% AXIAL RNC50J9762FSBSL

Description
RES 97.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 1% AXIAL - RNC50J9762FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 1% AXIAL
RNC50J9762FSBSL
RES 97.6K OHM 1/10W 1% AXIAL RNC50J9762FSBSL
RES 97.6Kohm 1/10W 1% AXIAL

RES 97.6Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9762FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9762FSBSL-ND
Through Hole Resistors RNC50J9762FSBSL-ND
97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9762FSBSL RNC50J9762FSBSL-ND
Product Name RES 97.6K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details