Vishay Intertechnology, Inc. RES 9.76K OHM 1/10W .1% AXIAL RNC50J9761BRBSL

Description
RES 9.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/10W .1% AXIAL - RNC50J9761BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/10W .1% AXIAL
RNC50J9761BRBSL
RES 9.76K OHM 1/10W .1% AXIAL RNC50J9761BRBSL
RES 9.76Kohm 1/10W .1% AXIAL

RES 9.76Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9761BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9761BRBSL-ND
Through Hole Resistors RNC50J9761BRBSL-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9761BRBSL RNC50J9761BRBSL-ND
Product Name RES 9.76K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers