Vishay Intertechnology, Inc. Through Hole Resistors RNC50J9650DSB14

Description
965 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
965 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J9650DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9650DSB14-ND
Through Hole Resistors RNC50J9650DSB14-ND
965 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

965 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
METAL FILM,965,.5%,25PPM,S/.001%,BULK - RNC50J9650DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,965,.5%,25PPM,S/.001%,BULK
RNC50J9650DSB14
METAL FILM,965,.5%,25PPM,S/.001%,BULK RNC50J9650DSB14
METAL FILM,965,.5%,25PPM,S /.001%,BULK

METAL FILM,965,.5%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J9650DSB14-ND RNC50J9650DSB14
Product Name Through Hole Resistors METAL FILM,965,.5%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 965 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers