Vishay Intertechnology, Inc. Through Hole Resistors RNC50J9532BSB14

Description
95.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J9532BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9532BSB14-ND
Through Hole Resistors RNC50J9532BSB14-ND
95.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,95.3K ,.1%,25PPM,S/.001%,BULK - RNC50J9532BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,95.3K ,.1%,25PPM,S/.001%,BULK
RNC50J9532BSB14
MF,1/10W,95.3K ,.1%,25PPM,S/.001%,BULK RNC50J9532BSB14
MF,1/10W,95.3K ,.1%,25PPM,S/.001%,B ULK

MF,1/10W,95.3K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J9532BSB14-ND RNC50J9532BSB14
Product Name Through Hole Resistors MF,1/10W,95.3K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details