Vishay Intertechnology, Inc. RES 9.42K OHM 1/10W .1% AXIAL RNC50J9421BSRSL

Description
RES 9.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/10W .1% AXIAL - RNC50J9421BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/10W .1% AXIAL
RNC50J9421BSRSL
RES 9.42K OHM 1/10W .1% AXIAL RNC50J9421BSRSL
RES 9.42Kohm 1/10W .1% AXIAL

RES 9.42Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9421BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9421BSRSL-ND
Through Hole Resistors RNC50J9421BSRSL-ND
9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.42 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9421BSRSL RNC50J9421BSRSL-ND
Product Name RES 9.42K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details