Vishay Intertechnology, Inc. RES 93.1 OHM 1/10W 1% AXIAL RNC50J93R1FSBSL

Description
RES 93.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/10W 1% AXIAL - RNC50J93R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/10W 1% AXIAL
RNC50J93R1FSBSL
RES 93.1 OHM 1/10W 1% AXIAL RNC50J93R1FSBSL
RES 93.1ohm 1/10W 1% AXIAL

RES 93.1ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J93R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J93R1FSBSL-ND
Through Hole Resistors RNC50J93R1FSBSL-ND
93.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J93R1FSBSL RNC50J93R1FSBSL-ND
Product Name RES 93.1 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers