Vishay Intertechnology, Inc. RES 9.31K OHM 1/10W .1% AXIAL RNC50J9311BRBSL

Description
RES 9.31Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/10W .1% AXIAL - RNC50J9311BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/10W .1% AXIAL
RNC50J9311BRBSL
RES 9.31K OHM 1/10W .1% AXIAL RNC50J9311BRBSL
RES 9.31Kohm 1/10W .1% AXIAL

RES 9.31Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9311BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9311BRBSL-ND
Through Hole Resistors RNC50J9311BRBSL-ND
9.31 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9311BRBSL RNC50J9311BRBSL-ND
Product Name RES 9.31K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details