Vishay Intertechnology, Inc. RES 931 OHM 1/10W 1% AXIAL RNC50J9310FSB14

Description
RES 931ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/10W 1% AXIAL - RNC50J9310FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/10W 1% AXIAL
RNC50J9310FSB14
RES 931 OHM 1/10W 1% AXIAL RNC50J9310FSB14
RES 931ohm 1/10W 1% AXIAL

RES 931ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9310FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9310FSB14-ND
Through Hole Resistors RNC50J9310FSB14-ND
931 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C9985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C9985
Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C9985
Resistor,Metal Film,931Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,931Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J9310FSB14 RNC50J9310FSB14-ND 53C9985
Product Name RES 931 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,931Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers