Vishay Intertechnology, Inc. Through Hole Resistors RNC50J9201BSRSL

Description
9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J9201BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9201BSRSL-ND
Through Hole Resistors RNC50J9201BSRSL-ND
9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.2K OHM 1/10W .1% AXIAL - RNC50J9201BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.2K OHM 1/10W .1% AXIAL
RNC50J9201BSRSL
RES 9.2K OHM 1/10W .1% AXIAL RNC50J9201BSRSL
RES 9.2Kohm 1/10W .1% AXIAL

RES 9.2Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J9201BSRSL-ND RNC50J9201BSRSL
Product Name Through Hole Resistors RES 9.2K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details