Vishay Intertechnology, Inc. RES 920 OHM 1/10W .1% AXIAL RNC50J9200BSRE6

Description
RES 920ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 920ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920 OHM 1/10W .1% AXIAL - RNC50J9200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/10W .1% AXIAL
RNC50J9200BSRE6
RES 920 OHM 1/10W .1% AXIAL RNC50J9200BSRE6
RES 920ohm 1/10W .1% AXIAL

RES 920ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9200BSRE6-ND
Through Hole Resistors RNC50J9200BSRE6-ND
920 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

920 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J9200BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J9200BSRE6
Through Hole Resistors RNC50J9200BSRE6
RES 920 OHM 1/10W .1% AXIAL

RES 920 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J9200BSRE6 RNC50J9200BSRE6-ND RNC50J9200BSRE6
Product Name RES 920 OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 920 ohms 920 ohms 920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers