Vishay Intertechnology, Inc. RES 90.9 OHM 1/10W 1% AXIAL RNC50J90R9FSRSL

Description
RES 90.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/10W 1% AXIAL - RNC50J90R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/10W 1% AXIAL
RNC50J90R9FSRSL
RES 90.9 OHM 1/10W 1% AXIAL RNC50J90R9FSRSL
RES 90.9ohm 1/10W 1% AXIAL

RES 90.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J90R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J90R9FSRSL-ND
Through Hole Resistors RNC50J90R9FSRSL-ND
90.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J90R9FSRSL RNC50J90R9FSRSL-ND
Product Name RES 90.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers