Vishay Intertechnology, Inc. RES 9.09K OHM 1/10W 1% AXIAL RNC50J9091FSRSL

Description
RES 9.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/10W 1% AXIAL - RNC50J9091FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/10W 1% AXIAL
RNC50J9091FSRSL
RES 9.09K OHM 1/10W 1% AXIAL RNC50J9091FSRSL
RES 9.09Kohm 1/10W 1% AXIAL

RES 9.09Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J9091FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9091FSRSL-ND
Through Hole Resistors RNC50J9091FSRSL-ND
9.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J9091FSRSL RNC50J9091FSRSL-ND
Product Name RES 9.09K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers