Vishay Intertechnology, Inc. Through Hole Resistors RNC50J9090BSRE6

Description
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J9090BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J9090BSRE6-ND
Through Hole Resistors RNC50J9090BSRE6-ND
909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,9.09K,.1%,25PPM,S/.001%,T/R - RNC50J9090BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,9.09K,.1%,25PPM,S/.001%,T/R
RNC50J9090BSRE6
MF,1/10W,9.09K,.1%,25PPM,S/.001%,T/R RNC50J9090BSRE6
MF,1/10W,9.09K,.1%,2 5PPM,S/.001%,T/R

MF,1/10W,9.09K,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50J9090BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J9090BSRE6
Through Hole Resistors RNC50J9090BSRE6
RES 909 OHM 1/10W .1% AXIAL

RES 909 OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J9090BSRE6-ND RNC50J9090BSRE6 RNC50J9090BSRE6
Product Name Through Hole Resistors MF,1/10W,9.09K,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details