Vishay Intertechnology, Inc. RES 89.8K OHM 1/10W .1% AXIAL RNC50J8982BSRSL

Description
RES 89.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 89.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 89.8K OHM 1/10W .1% AXIAL - RNC50J8982BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 89.8K OHM 1/10W .1% AXIAL
RNC50J8982BSRSL
RES 89.8K OHM 1/10W .1% AXIAL RNC50J8982BSRSL
RES 89.8Kohm 1/10W .1% AXIAL

RES 89.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8982BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8982BSRSL-ND
Through Hole Resistors RNC50J8982BSRSL-ND
89.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

89.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8982BSRSL RNC50J8982BSRSL-ND
Product Name RES 89.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 89800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers