Vishay Intertechnology, Inc. RES 898 OHM 1/10W .1% AXIAL RNC50J8980BSRSL

Description
RES 898ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/10W .1% AXIAL - RNC50J8980BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/10W .1% AXIAL
RNC50J8980BSRSL
RES 898 OHM 1/10W .1% AXIAL RNC50J8980BSRSL
RES 898ohm 1/10W .1% AXIAL

RES 898ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8980BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8980BSRSL-ND
Through Hole Resistors RNC50J8980BSRSL-ND
898 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

898 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8980BSRSL RNC50J8980BSRSL-ND
Product Name RES 898 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details