Vishay Intertechnology, Inc. RES 88.7K OHM 1/10W 1% AXIAL RNC50J8872FMRE6

Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/10W 1% AXIAL - RNC50J8872FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/10W 1% AXIAL
RNC50J8872FMRE6
RES 88.7K OHM 1/10W 1% AXIAL RNC50J8872FMRE6
RES 88.7Kohm 1/10W 1% AXIAL

RES 88.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8872FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8872FMRE6-ND
Through Hole Resistors RNC50J8872FMRE6-ND
88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,88.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C9830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,88.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C9830
Resistor,metal Film,88.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C9830
Resistor,Metal Film,88.7KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,88.7KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J8872FMRE6 RNC50J8872FMRE6-ND 53C9830
Product Name RES 88.7K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,88.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details