Vishay Intertechnology, Inc. RES 88.7K OHM 1/10W 1% AXIAL RNC50J8872FMBSL

Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/10W 1% AXIAL - RNC50J8872FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/10W 1% AXIAL
RNC50J8872FMBSL
RES 88.7K OHM 1/10W 1% AXIAL RNC50J8872FMBSL
RES 88.7Kohm 1/10W 1% AXIAL

RES 88.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8872FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8872FMBSL-ND
Through Hole Resistors RNC50J8872FMBSL-ND
88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8872FMBSL RNC50J8872FMBSL-ND
Product Name RES 88.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers