Vishay Intertechnology, Inc. RES 887 OHM 1/10W 1% AXIAL RNC50J8870FSBSL

Description
RES 887ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/10W 1% AXIAL - RNC50J8870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/10W 1% AXIAL
RNC50J8870FSBSL
RES 887 OHM 1/10W 1% AXIAL RNC50J8870FSBSL
RES 887ohm 1/10W 1% AXIAL

RES 887ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8870FSBSL-ND
Through Hole Resistors RNC50J8870FSBSL-ND
887 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8870FSBSL RNC50J8870FSBSL-ND
Product Name RES 887 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details