Vishay Intertechnology, Inc. Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC50J8762BSP66

Description
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC50J8762BSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC50J8762BSP66
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC50J8762BSP66
Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC50J8762BSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J8762BSP66-ND
Through Hole Resistors 541-RNC50J8762BSP66-ND
87.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

87.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J8762BSP66 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J8762BSP66
Through Hole Resistors RNC50J8762BSP66
RES 87.6K OHM 0.1% 1/10W AXIAL

RES 87.6K OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J8762BSP66 541-RNC50J8762BSP66-ND RNC50J8762BSP66
Product Name Res Metal Film 87.6K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details