Vishay Intertechnology, Inc. RES 866 OHM 1/10W 1% AXIAL RNC50J8660FSRSL

Description
RES 866ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/10W 1% AXIAL - RNC50J8660FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/10W 1% AXIAL
RNC50J8660FSRSL
RES 866 OHM 1/10W 1% AXIAL RNC50J8660FSRSL
RES 866ohm 1/10W 1% AXIAL

RES 866ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J8660FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8660FSRSL-ND
Through Hole Resistors RNC50J8660FSRSL-ND
866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8660FSRSL RNC50J8660FSRSL-ND
Product Name RES 866 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details