Vishay Intertechnology, Inc. MF 1/10W,866,1%,25PPM,S/.001%,BULK RNC50J8660FSB14

Description
MF 1/10W,866,1%,25PPM,S /.001%,BULK
Request a Quote Datasheet
Description
MF 1/10W,866,1%,25PPM,S /.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF 1/10W,866,1%,25PPM,S/.001%,BULK - RNC50J8660FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF 1/10W,866,1%,25PPM,S/.001%,BULK
RNC50J8660FSB14
MF 1/10W,866,1%,25PPM,S/.001%,BULK RNC50J8660FSB14
MF 1/10W,866,1%,25PPM,S /.001%,BULK

MF 1/10W,866,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J8660FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J8660FSB14-ND
Through Hole Resistors RNC50J8660FSB14-ND
866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J8660FSB14 RNC50J8660FSB14-ND
Product Name MF 1/10W,866,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details